EN
  • EN
  • DE

UCC2819APW

Part No UCC2819APW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVER 250KHZ 16TSSOP / PFC IC Average Current 250kHz 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150 µA
Voltage - Supply 10.8V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number UCC2819
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -UCC2819APWG4-NDR,296-15959-5,-296-15959-5-ND,-296-15959-5-NDR,TEXTISUCC2819APW,-296-15959-5,-UCC2819APWG4,UCC2819APWG4-ND,2156-UCC2819APW,UCC2819APWG4,296-15959-5-NDR,-UCC2819APW-NDR
Standard Package 90
Win Source Part Number 1317766-UCC2819APW
Ultra Librarian 3D Model Ultra Librarian UCC2819APW CAD Model

Description

Product Overview: Texas Instruments UCC2819APW

The UCC2819APW is a robust Power Factor Correction (PFC) controller IC designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to enhance power efficiency in AC to DC power supplies, making it an ideal choice for applications in systems that require a high power factor and low Total Harmonic Distortion (THD).

Featuring an average current mode control, the UCC2819APW provides precise power regulation and an improved transient response. Its wide operating range allows it to handle universal AC input voltages, which makes it versatile for global applications. This flexibility is crucial for manufacturers looking to create products for international markets without the need for multiple variations.

Key Features

  • Wide Range Input Voltage: The device is capable of handling input voltages from 10.8V to 21V, accommodating fluctuations in power supply with ease.
  • Average Current Mode Control: This method of control helps in reducing noise sensitivity and improving the linearity of the PFC stage, leading to more stable operation.
  • Low Start-Up and Operating Current: The UCC2819APW boasts a low start-up current of 100µA and an equally low operating current, enhancing the overall efficiency of the power supply.
  • Programmable Soft Start: This feature limits inrush current during start-up, providing protection to the controller and the power system.
  • Drive Capability: The device can directly drive a power MOSFET, simplifying the design and reducing the need for additional components.

Applications

The UCC2819APW is suitable for a diverse range of applications, including but not limited to:

  • AC-DC Adapters
  • Offline Power Supplies
  • Power Supplies for Desktops and Servers
  • Telecommunication Power Systems
  • Industrial Power Systems

Encased in a 16-pin TSSOP package, the UCC2819APW is designed for compactness and reliability. Whether you're developing power systems that require compliance with international power standards or looking for a solution to improve power efficiency and reduce energy costs, the UCC2819APW from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6013 $56.0455
80+ $1.3139 $105.1120
120+ $1.2729 $152.7480
165+ $1.2318 $203.2470
210+ $1.1907 $250.0470
285+ $1.0676 $304.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,543 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess