EN
  • EN
  • DE

KNA16060C30VA7TS

Part No KNA16060C30VA7TS
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968962-KNA16060C30VA7TS
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KNA16060C30VA7TS CAD Model

Description

The KNA16060C30VA7TS is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. This capacitor is designed for a wide range of applications requiring stable capacitance, low equivalent series resistance (ESR), and high reliability. Its compact size and robust construction make it suitable for demanding industrial, commercial, and consumer electronics applications.

Applications:

      
  • Power Supply Decoupling: Used in power supplies to decouple noise and provide stable voltage to sensitive electronic components.
  •   
  • Bypass Capacitors: Employed in electronic circuits to bypass high-frequency signals and reduce noise.
  •   
  • Filtering: Integrated into filtering circuits to remove unwanted frequencies and improve signal quality.
  •   
  • Timing Circuits: Used in timing circuits for accurate and stable timing control.

Features:

      
  • Stable Capacitance: The KNA16060C30VA7TS offers stable capacitance over a wide range of temperatures and frequencies, ensuring consistent performance.
  •   
  • Low ESR: Designed with low equivalent series resistance (ESR), minimizing power loss and improving efficiency.
  •   
  • High Reliability: Manufactured with high-quality materials and processes, ensuring high reliability and long lifespan.
  •   
  • Compact Size: Available in a small surface-mount package, suitable for space-constrained applications.
  •   
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmentally friendly construction.

Benefits:

      
  • Improved Circuit Stability: Stable capacitance ensures consistent performance and improves circuit stability.
  •   
  • Reduced Power Loss: Low ESR minimizes power loss and improves efficiency.
  •   
  • Enhanced System Reliability: High reliability and long lifespan ensure robust and dependable operation.
  •   
  • Compact Design: Small package size allows for easy integration into space-constrained designs.

The KNA16060C30VA7TS meets industry standards for quality and reliability, making it a dependable choice for various electronic applications. Its stable capacitance, low ESR, and high reliability ensure consistent performance and long-term dependability.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess