EN
  • EN
  • DE

IDT74ALVCH16276PA

Part No IDT74ALVCH16276PA
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064580-IDT74ALVCH16276PA
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74ALVCH16276PA CAD Model

Description

The IDT74ALVCH16276PA is a 12-bit to 24-bit registered bus transceiver with 3-state outputs manufactured by Renesas Electronics America. This device is designed for high-speed, low-voltage operation and is typically used in applications requiring data transmission across a backplane or bus in high-performance systems. It's part of the Advanced Low-Voltage CMOS Hex Inverter (ALVCH) family, known for its low power consumption and high drive capability.

Applications:

      
  • Backplane data transmission
  •   
  • High-speed bus interfaces
  •   
  • Memory interface
  •   
  • Data multiplexing
  •   
  • Level translation

Features:

      
  • Low voltage operation: 2.3V to 3.6V
  •   
  • High-speed performance: tpd = 3.0 ns (typical)
  •   
  • 12-bit to 24-bit configuration
  •   
  • 3-state outputs
  •   
  • Bus hold on data inputs eliminates the need for external pull-up resistors
  •   
  • Latch-up performance exceeds 500mA

Benefits:

      
  • Improved system performance due to high-speed operation
  •   
  • Reduced power consumption, suitable for battery-powered applications
  •   
  • Flexible data transmission with 12-bit to 24-bit configuration
  •   
  • Easy interface to multiple buses with 3-state outputs
  •   
  • Enhanced system reliability due to bus hold feature

Technical Specifications:

The IDT74ALVCH16276PA operates from a low voltage supply of 2.3V to 3.6V, making it compatible with modern low-voltage logic systems. The device features a typical propagation delay of 3.0 ns, enabling high-speed data transmission. The 3-state outputs allow for multiple devices to share the same bus. The bus hold feature eliminates the need for external pull-up resistors, simplifying system design and reducing component count. The latch-up performance exceeds 500mA, ensuring robust operation in noisy environments. It is usually available in TSSOP (Thin Shrink Small Outline Package) or SOIC (Small Outline Integrated Circuit) packages. The operating temperature range is typically -40°C to +85°C.

This device is well-suited for applications requiring high-speed data transmission with low power consumption. Its flexible configuration and robust design make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess