EN
  • EN
  • DE

TK80E07NE,S1Q(S

Part No TK80E07NE,S1Q(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power MOSFET (N-ch single 60V?VDSS?150V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967380-TK80E07NE,S1Q(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK80E07NE,S1Q(S CAD Model

Description

The TK80E07NE,S1Q(S) is an N-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for switching applications requiring high efficiency and low on-resistance. It is often used in power supplies, motor control circuits, and DC-DC converters.

Applications:

      
  • Power Supplies: Used as a switching element in various power supply designs.
  •   
  • Motor Control: Employed in controlling the speed and torque of DC motors.
  •   
  • DC-DC Converters: Used for voltage regulation and conversion.
  •   
  • Load Switching: Can be used to switch power to various loads.
  •   
  • Lighting Control: Found in LED lighting applications for dimming and switching.

Features:

      
  • N-Channel MOSFET: Suitable for a wide range of switching applications.
  •   
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency. Specific RDS(on) depends on gate voltage and temperature.
  •   
  • High-Speed Switching: Facilitates fast and efficient switching operations.
  •   
  • Surface Mount Package: Enables compact circuit designs and automated assembly.
  •   
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits:

      
  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  •   
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  •   
  • Reliable Performance: Toshiba's quality manufacturing ensures consistent and dependable operation.
  •   
  • Simplified Circuit Design: N-channel configuration simplifies certain circuit topologies.

Additional Details:

The TK80E07NE,S1Q(S) has a specified drain-source voltage (VDS) and gate-source voltage (VGS). The maximum drain current (ID) depends on temperature and gate-source voltage. Detailed electrical characteristics, including capacitances and gate charge, can be found in the datasheet. The datasheet provides information on thermal resistance, which is crucial for thermal management in power applications. Always refer to the official Toshiba datasheet for the most accurate and up-to-date specifications and application guidelines. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuit. The device's safe operating area (SOA) should also be consulted to ensure reliable operation under various load conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess