EN
  • EN
  • DE

KNA16400-W5

Part No KNA16400-W5
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967808-KNA16400-W5
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KNA16400-W5 CAD Model

Description

The KNA16400-W5 is a series of multilayer ceramic capacitors (MLCCs) manufactured by AVX Corp, which is now a part of Kyocera AVX. These capacitors are designed for general-purpose applications, offering stable performance and high reliability. The “KNA” designates a specific series, “16400” probably relates to its dimensions or specific electrical characteristics, and “-W5” indicates the voltage rating and temperature coefficient.

Applications

      
  • Bypass Capacitors: Used to decouple power supplies and reduce noise in electronic circuits.
  •   
  • Filtering Capacitors: Employed in filter circuits to remove unwanted frequency components.
  •   
  • Timing Circuits: Utilized in timing circuits for oscillators and other timing-sensitive applications.
  •   
  • General-Purpose Applications: Used in a wide range of electronic devices for general circuit stabilization and energy storage.
  •   
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices.

Features

      
  • Multilayer Ceramic Construction: Provides high capacitance in a small package size.
  •   
  • Stable Performance: Offers stable capacitance and low ESR (Equivalent Series Resistance) over a wide temperature range.
  •   
  • High Reliability: Designed for long-term reliability and durability.
  •   
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  •   
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  •   
  • Wide Range of Capacitance Values: Available in a variety of capacitance values to meet different circuit requirements.

Benefits

      
  • Reduced Noise: Bypass capacitors reduce noise and improve signal integrity in electronic circuits.
  •   
  • Stable Circuit Performance: Provides stable capacitance over temperature and voltage variations.
  •   
  • Long-Term Reliability: Ensures reliable operation over the lifespan of the product.
  •   
  • Simplified Assembly: SMT packaging simplifies the assembly process and reduces manufacturing costs.
  •   
  • Compact Design: Small package size allows for use in densely populated PCBs.
  •   
  • Cost-Effective Solution: Provides a cost-efficient solution for general-purpose capacitor applications.

Specific Details: The KNA16400-W5 series typically has voltage ratings of 16V or higher. The temperature coefficient is often X7R, which provides stable performance over a wide temperature range (-55°C to +125°C). The package size is typically a small surface-mount package, such as 0603 or 0805. Detailed specifications, including capacitance values, voltage ratings, and temperature coefficients, are available in the Kyocera AVX datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $1.6320
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess