EN
  • EN
  • DE

CM32W5R105K25AT

Part No CM32W5R105K25AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052520-CM32W5R105K25AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM32W5R105K25AT CAD Model

Description

The CM32W5R105K25AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. This capacitor is designed for general-purpose applications, providing stable capacitance over a wide range of temperatures and frequencies.

Applications:

  • Bypass Capacitors: Used to filter noise from power supplies.
  • Decoupling Capacitors: Used to stabilize voltage levels in digital circuits.
  • Filtering Circuits: Used to remove unwanted frequencies from signals.
  • Timing Circuits: Used in oscillators and timers.
  • Energy Storage: Used for temporary energy storage in various electronic devices.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Stable Capacitance: Maintains capacitance value over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • High Insulation Resistance: Prevents leakage current.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable operation.
  • Reduced Board Space: Small size allows for higher component density.
  • Lower Power Consumption: Low ESR minimizes power loss.
  • Increased Reliability: High-quality materials and construction ensure long-term performance.
  • Simplified Assembly: Surface mount design simplifies manufacturing.

Additional Details:

The CM32W5R105K25AT has a capacitance value of 1.0 µF (microfarad) with a tolerance of ±10%. The voltage rating is 25V. The case size is 1210 (3225 metric). The dielectric material is typically X7R, which offers good temperature stability. It is important to handle MLCCs carefully to avoid mechanical stress, which can lead to cracking and failure. Reflow soldering is the recommended method for mounting these capacitors. Consult the manufacturer's datasheet for specific soldering profiles and handling guidelines. Proper storage conditions are also crucial to prevent degradation of the capacitor's performance over time. MLCCs are widely used in a vast array of electronic devices due to their reliability, small size, and cost-effectiveness.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess