EN
  • EN
  • DE

LENOVO 00D4839 - IBM SmartCloud Entry for Flex System, v2.x w/1

Part No LENOVO 00D4839 - IBM SmartCloud Entry for Flex System, v2.x w/1
Manufacturer Lenovo
Catalog Uncategorized
Description IBM SmartCloud Entry for Flex System, v2.x w/1 Year SW S&SSmartCloud Entry for IBM® Flex System is a lightweight private cloud offering that is designed to be simple to deploy and easy to use, and to provide essential infrastructure as a service (IaaS) cloud capabilities on top of the virtualization environment.SmartCloud Entry for IBM Flex System provides:* A self-service portal and simple process to provision and operate virtualized IT resources (CPU/memory, storage, network) including:- Create and replicate assets- Manage and modify deployment instances- Monitor activity* Approval policies with optional administrator review and control of end-user operations* Project-level access control and sharing of virtual appliances and server workloads* Administrator-defined settings and network configurations for virtual appliances* Accounts and configurable charge-back rates for budgeting of resources* IT resource metering and pay per use billing mode* Authentication, authorization, and audit logs* Administrator-controlled expiration policies to prevent server sprawl* Integration with your Lightweight Directory Access Protocol (LDAP) for authentication and email systems for notifications* Open Representational State Transfer (REST) application programming interfaces (APIs) for third-party customization and integration
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431206-LENOVO 00D4839 - IBM SmartCloud Entry for Flex System, v2.x w/1
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D4839 - IBM SmartCloud Entry for Flex System, v2.x w/1 CAD Model

Description

The LENOVO 00D4839 encapsulates the IBM SmartCloud Entry software, version 2.x, tailored for integration with IBM Flex Systems. This offering is designed to provide an intuitive, easy-to-use cloud management platform that supports the deployment, management, and orchestration of virtualized environments within the IBM Flex System infrastructure. It allows organizations to seamlessly transition to cloud computing, enabling the consolidation of resources, simplified management, and improved cost-efficiency of IT operations. With its web-based interface, administrators can effortlessly provision, monitor, and manage virtual machines, thereby facilitating a more agile and responsive IT environment. The IBM SmartCloud Entry for Flex System embodies a gateway to private cloud computing, offering a foundational layer for enterprises embarking on their cloud journey.

You May Also Be Interested in

TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess