EN
  • EN
  • DE

LENOVO 00FL824 - BladeCenter Advanced Management Module

Part No LENOVO 00FL824 - BladeCenter Advanced Management Module
Manufacturer Lenovo
Catalog Adapters
Description BladeCenter Advanced Management Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424988-LENOVO 00FL824 - BladeCenter Advanced Management Module
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FL824 - BladeCenter Advanced Management Module CAD Model

Description

The LENOVO 00FL824 represents a key piece of management hardware within Lenovo's BladeCenter ecosystem, providing advanced control, monitoring, and access capabilities for blade servers. This Advanced Management Module (AMM) allows for centralized management of all connected blade resources, offering a single point of control for tasks such as system boot-up, firmware upgrades, and hardware status monitoring. It supports diverse network protocols and interfaces, ensuring seamless integration into various IT environments and facilitating remote management capabilities that are essential for maintaining high availability and operational efficiency. The AMM aids in reducing overall management costs and complexity, making it an invaluable tool for IT administrators in enterprise data centers. With robust security features and the ability to manage multiple blade servers simultaneously, the LENOVO 00FL824 enhances administrative productivity, system reliability, and scalability.

You May Also Be Interested in

Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess