EN
  • EN
  • DE

U6043B-MFPG3Y

Part No U6043B-MFPG3Y
Manufacturer Atmel
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER 18M OHM SHUNT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 051549-U6043B-MFPG3Y
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6043B-MFPG3Y CAD Model

Description

The U6043B-MFPG3Y is a single chip PLL transmitter IC manufactured by Atmel (now Microchip Technology). It is designed for remote control applications and is commonly used in automotive keyless entry systems, garage door openers, and other short-range wireless communication devices. This IC offers a highly integrated solution for generating and transmitting RF signals, simplifying the design and reducing the component count of wireless remote control systems. The MFPG3Y likely refers to a specific package and potentially some minor variations in features or specifications compared to other U6043B variants.

Applications

  • Remote keyless entry (RKE) systems for automobiles
  • Garage door openers
  • Remote control for home automation systems
  • Tire Pressure Monitoring Systems (TPMS)
  • General-purpose wireless transmitters

Features

  • Single-chip PLL transmitter: Integrates all the necessary functions for RF transmission into a single IC.
  • Frequency range: Operates in the standard ISM (Industrial, Scientific, and Medical) frequency bands, such as 433.92 MHz and 868 MHz.
  • FSK modulation: Uses Frequency Shift Keying (FSK) modulation for robust and reliable data transmission.
  • Low current consumption: Designed for low-power operation, extending battery life in remote control applications.
  • On-chip crystal oscillator: Requires only an external crystal for frequency generation, simplifying the design.
  • Programmable output power: Allows adjusting the output power to optimize the transmission range and power consumption.
  • Wake-up function: Supports a wake-up function for power saving in intermittent transmission applications.

Benefits

  • Reduced system cost: Integration of multiple functions into a single chip reduces the number of external components and the overall system cost.
  • Simplified design: The highly integrated design simplifies the development process and reduces time-to-market.
  • Extended battery life: Low power consumption extends the battery life of remote control devices.
  • Improved reliability: The robust FSK modulation and integrated design ensure reliable data transmission.
  • Compact size: The small package size allows for integration into compact remote control devices.

Additional Details

The U6043B-MFPG3Y incorporates a Phase-Locked Loop (PLL) for precise frequency generation and modulation. It typically requires an external microcontroller to control the data transmission and configuration settings. The output power can be adjusted through programming, allowing for optimization of the transmission range and power consumption. The IC supports various data rates and modulation schemes, depending on the specific application requirements. The operating voltage typically ranges from 2.0V to 3.6V. The MFPG3Y likely specifies the package type and may have specific temperature range or other environmental specifications. Designers should refer to the Atmel datasheet for detailed specifications and application notes for the specific package variant.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess