Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 920mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2μA @ 150V
Operating Temperature - Junction 175°C (Maximum)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1261835-STPS10150CG-TR
Manufacturer Homepage www.st.com
Family Name STPS10150CG
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10150CG-TR CAD Model

Description

STPS10150CG-TR - Schottky Rectifier by STMicroelectronics

The STPS10150CG-TR is a state-of-the-art Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-efficiency power Schottky rectifier is specifically engineered for applications that demand robust and compact power management solutions. With its impressive features and specifications, the STPS10150CG-TR is an ideal choice for a wide range of electronic applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Junction Temperature Capability: With a maximum operating junction temperature of 175°C, the STPS10150CG-TR ensures reliable performance even under high thermal conditions.
  • Low Forward Voltage Drop: The device offers a very low forward voltage drop, which reduces power loss and improves efficiency in power conversion applications.
  • High Surge Current Capability: The rectifier can withstand high surge currents, making it suitable for applications that experience transient overloads.
  • Dual Center Tap Configuration: This rectifier comes in a dual center tap configuration housed in a TO-263 package, which is ideal for compact designs and ensures easy installation.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency converters and inverters
  • Free-wheeling and polarity protection diodes
  • DC/DC converters
  • Automotive applications

The STPS10150CG-TR is not only designed for performance but also for durability and reliability. It is characterized by a robust construction that can handle the rigors of demanding electrical environments. With its low power loss and high efficiency, this Schottky rectifier is perfect for designers looking to optimize power management in their systems.

STMicroelectronics' commitment to innovation is reflected in the STPS10150CG-TR, providing electronic designers with a reliable and efficient solution for their rectification needs. Whether in industrial, automotive, or consumer applications, this Schottky rectifier is engineered to deliver top-notch performance where it matters most.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and support documentation available from STMicroelectronics.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-262 / DIODE SCHOTTKY 45V 20A TO262
Need more? Email Us
ECAD model for VS-MBR4045CT-1-M3
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 30A,
Need more? Email Us
ECAD model for MBRI30100CT C0G
Vishay
30 Amp Schottky Barrier Rectifier 20 to 60 Volts | DIODE ARRAY SCHOTTKY 35V TO247AC
Need more? Email Us
ECAD model for MBR3035WT
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6438 $51.5040
190+ $0.5282 $100.3580
295+ $0.5117 $150.9515
405+ $0.4952 $200.5560
525+ $0.4787 $251.3175
700+ $0.4292 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,640 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention