The ATtiny4-TSHR is a low-power 8-bit AVR RISC-based microcontroller manufactured by Atmel (now Microchip Technology). It features 512 bytes of In-System Self-Programmable Flash program memory, 32 bytes of SRAM, and 32 bytes of EEPROM. This microcontroller operates within a voltage range of 1.8V to 5.5V and is designed for a wide range of embedded applications where low power consumption and small size are critical.
Applications:
- Remote controls
- Sensor interfaces
- Simple motor control
- Lighting control
- Small consumer electronics
Features:
- 512 bytes of In-System Self-Programmable Flash
- 32 bytes of SRAM
- 32 bytes of EEPROM
- 8-bit Timer/Counter
- Internal Oscillator
- Programmable Watchdog Timer
- Debug Wire Interface for On-chip Debugging
- Operating Voltage: 1.8V - 5.5V
- Package: 6-pin SOT23
Benefits:
- Low Power Consumption: Extends battery life in portable applications.
- Small Size: The 6-pin SOT23 package is ideal for space-constrained applications.
- In-System Programmability: Allows for easy firmware updates without removing the device from the system.
- Flexible I/O: Configurable I/O pins for interfacing with various peripherals.
- Integrated EEPROM: Provides non-volatile data storage for storing parameters and settings.
Additional Details:
The ATtiny4-TSHR is a versatile microcontroller suitable for a variety of low-power applications. It features a rich instruction set and a single-cycle instruction execution, enabling efficient program execution. The integrated EEPROM allows for storing configuration parameters and other non-volatile data. The Debug Wire interface enables on-chip debugging, simplifying the development process. The small SOT23 package makes it easy to integrate into compact designs. Its low-power features, combined with its small size, make the ATtiny4-TSHR an excellent choice for battery-powered and portable applications.