EN
  • EN
  • DE

DRV411AIPWPR

Part No DRV411AIPWPR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 5.5V 20-Pin HTSSOP EP T/R / Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168564-DRV411AIPWPR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DRV411
Introduction Date August 23, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV411AIPWPR CAD Model

Description

Introducing the DRV411AIPWPR Sensor Signal Conditioning IC from Texas Instruments

The DRV411AIPWPR by Texas Instruments is a state-of-the-art sensor signal conditioning integrated circuit (IC) designed to work seamlessly with magnetic sensors such as Hall effect devices, anisotropic magnetoresistive (AMR) sensors, and magnetoresistive (MR) sensors. This advanced IC is engineered to enhance the performance and reliability of sensor systems in a wide range of applications, from industrial motor control to automotive systems and beyond.

Encased in a compact 14-pin TSSOP package, the DRV411AIPWPR is a versatile solution that integrates a number of key features to streamline your sensor interface. It boasts an on-chip voltage regulator, facilitating a stable power supply for the sensor, and a current sink, which enables a biasing current for MR sensors. The IC also includes a precision instrumentation amplifier (INA) that amplifies the differential sensor signal with a high degree of accuracy.

One of the standout features of the DRV411AIPWPR is its ability to automatically compensate for sensor offset, a common challenge in sensor signal processing. This is achieved through its advanced offset correction circuit, which adjusts the output to provide a clean, offset-free signal. Furthermore, the device offers a programmable gain amplifier (PGA), allowing users to adjust the gain setting to match the specific requirements of their application.

The DRV411AIPWPR also emphasizes flexibility and ease of use, with a simple digital interface for gain and offset calibration. This digital interface ensures that the device can be easily configured and calibrated without the need for external potentiometers or manual adjustments. Additionally, the IC is designed to operate over a wide temperature range, ensuring reliable performance in even the most demanding environments.

Overall, the DRV411AIPWPR from Texas Instruments is a robust and sophisticated solution for anyone looking to enhance the performance of their sensor systems. With its comprehensive set of features and straightforward interface, it is an excellent choice for designers and engineers seeking a high-quality signal conditioning solution.

You May Also Be Interested in

Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7255 $54.0785
16+ $6.3389 $101.4224
25+ $6.1408 $153.5200
34+ $5.9427 $202.0518
44+ $5.7446 $252.7624
59+ $5.1503 $303.8677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess