EN
  • EN
  • DE

PD2425J5050S2HF

Part No PD2425J5050S2HF
Manufacturer Anaren
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 2.4GHZ-2.5GHZ 0805 / RF Power Divider 2.4 GHz ~ 2.5 GHz 0805 (2012 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Anaren
Series Xinger®
Package Tape & Reel
Product Status Active
Insertion Loss 0.3dB
Frequency 2.4 GHz ~ 2.5 GHz
Size / Dimension 0.051" L x 0.083" W (1.30mm x 2.10mm)
Package / Case 0805 (2012 Metric), 6 PC Pad
Base Product Number PD2425
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930176-PD2425J5050S2HF
Ultra Librarian 3D Model Ultra Librarian PD2425J5050S2HF CAD Model

Description

The PD2425J5050S2HF is a RF Power Divider/Splitter from the Xinger series by Anaren.

  • Designed for: RF and wireless applications
  • Frequency Range: 2.4 GHz to 2.5 GHz
  • Size: 0.051" L x 0.083" W (1.30mm x 2.10mm)
  • Insertion Loss: 0.3dB
  • Package: Tape and reel
  • Standard Package: 4,000 pcs
  • Status: Active
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3738
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1084
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Mini-Circuits
RF PWR DVDR 1GHZ-2GHZ 10SMD
Lowest to $12.1498
AVX Corp/Kyocera Corp
RF POWER DIVIDER 0HZ-6GHZ 2020 / RF Power Divider 0 Hz ~ 6 GHz 2020 (5050 Metric)
Lowest to $82.3530
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9105
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 8SMD
Need more? Email Us
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0970 $54.8500
115+ $0.9001 $103.5115
175+ $0.8720 $152.6000
240+ $0.8438 $202.5120
310+ $0.8157 $252.8670
415+ $0.7313 $303.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,984 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess