Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.2dB
Frequency 4.4 GHz ~ 5.9 GHz
Specifications Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max)
Size / Dimension 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
Package / Case 0805 (2012 Metric), 6 PC Pad
Base Product Number SCG-3
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 893838-SCG-3-592+
Ultra Librarian 3D Model Ultra Librarian SCG-3-592+ CAD Model

Description

The 893838-SCG-3-592+ is a RF power divider/splitter designed for RF and wireless applications.

  • Isolation: at least 13.5dB
  • Return Loss: 13dB
  • Imbalance: maximum 10 degrees
  • Size: 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
  • Package: 0805 (2012 Metric), 6 PC Pad
  • Insertion Loss: 1.2dB
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Frequency Range: 4.4GHz to 5.9GHz

You May Also Be Interested in

MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
ECAD model for 2089-6405-00
MACOM Technology Solutions
2-WAY POWER DIVIDER ,PB-FREE EQU
Need more? Email Us
ECAD model for MAPDCC0002
Pulse
RF PWR DVDR 5MHZ-1GHZ 6SMD MODUL
Need more? Email Us
ECAD model for CX4024NLT
M/A-Com Technology Solutions
Broadband CATV Single Ended 2-Way Active Splitter 50 - 1100 MHz | RF PWR DIVIDER 50MHZ-1.1GHZ 8DFN
Lowest to $0.8580
ECAD model for MAAM-008818-TR1000
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
ECAD model for 2089-6210-00
MACOM Technology Solutions
POWER_DIVIDER,3-WAY,3-700MHZ
Need more? Email Us
ECAD model for DS-329-PIN
MACOM Technology Solutions
RF POWER DIVIDER 10MHZ-2GHZ 8SMD
Need more? Email Us
ECAD model for DSS-313-PIN
MACOM Technology Solutions
RF PWR DIVIDER 5MHZ-300MHZ 8SMD
Need more? Email Us
ECAD model for MAPD-011026
MACOM Technology Solutions
POWER_DIVIDER,2-WAY,
Need more? Email Us
ECAD model for DS-331-PIN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1335 $56.9345
15+ $6.6736 $100.1040
24+ $6.4651 $155.1624
32+ $6.2565 $200.2080
42+ $6.0480 $254.0160
56+ $5.4223 $303.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 578 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention