EN
  • EN
  • DE

PD18-73LF

Part No PD18-73LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Insertion Loss 0.4dB
Frequency 1.71 GHz ~ 1.99 GHz
Specifications Isolation (Min) 18dB, 3% Imbalance (Max)
Size / Dimension 0.122" L x 0.126" W x 0.057" H (3.10mm x 3.20mm x 1.45mm)
Package / Case SOT-6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 271233-PD18-73LF
Ultra Librarian 3D Model Ultra Librarian PD18-73LF CAD Model

Description

The RF Power Divider/Splitter with part number 271233-PD18-73LF is a high-quality electronic component designed for RF and wireless applications.

  • Category: RF Power Dividers/Splitters
  • Manufacturer: Skyworks Solutions Inc.
  • Package: packaged in a Tape & Reel package
  • Isolation: 18dB
  • Maximum Imbalance: 3%
  • Size: 0.122" L x 0.126" W x 0.057" H (3.10mm x 3.20mm x 1.45mm)
  • Insertion Loss: 0.4dB
  • Operating Frequency Range: 1.71 GHz to 1.99 GHz
  • Package: packaged in an SOT-6 package
  • ECCN: EAR99
  • Status: currently marked as obsolete
  • Standard Package: includes 3,000 pieces

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Lowest to $58.9479
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess