EN
  • EN
  • DE

11302-3

Part No 11302-3
Manufacturer Anaren
Catalog RF Directional Coupler
Description RF DIR COUPLER 225MHZ-400MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Anaren
Series Xinger®
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 225MHz ~ 400MHz
Applications General Purpose
Insertion Loss 0.55dB
Power - Max 100W
Isolation 15dB
Package / Case 4-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 905139-11302-3
Ultra Librarian 3D Model Ultra Librarian 11302-3 CAD Model

Description

The 905139-11302-3 is a RF and wireless RF directional coupler from the Xinger series manufactured by Anaren.

  • Application: General Purpose
  • Frequency Range: 225MHz to 400MHz
  • Power Rating: 100W (Maximum)
  • Coupling Factor/Isolation: 15dB
  • Insertion Loss: 0.55dB
  • Package: 4-SMD, no lead
  • Packaging: Tape and Reel (500 pcs)
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8517.79.0000
  • Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
Anaren
Lowest to $1.7648
Anaren
Lowest to $53.5816
Anaren
Lowest to $2.9105
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2307 $69.6921
7+ $19.0612 $133.4284
10+ $18.4656 $184.6560
13+ $17.8699 $232.3087
17+ $17.2742 $293.6614
23+ $15.4872 $356.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess