EN
  • EN
  • DE
  • IT

XC0900P-10SR

Part No XC0900P-10SR
Manufacturer Anaren
Catalog RF Directional Coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Directional Coupler
Manufacturer Anaren
Win Source Part Number 412308-XC0900P-10SR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC0900P-10SR CAD Model

Description

The Anaren XC0900P-10SR is a high-performance, low-profile Xinger® brand 900 MHz coupler designed for various wireless communication applications. This coupler offers excellent insertion loss, high isolation, and tight coupling, making it suitable for power amplifiers, antenna feeds, and signal distribution networks operating in the 860-960 MHz frequency range.

Applications

  • Wireless Communication Systems: Used in base stations and repeater systems operating in the 900 MHz ISM band.
  • Power Amplifiers: Implemented in power amplifier designs for impedance matching and signal combining.
  • Antenna Feeds: Employed in antenna feed networks for signal splitting and combining to optimize antenna performance.
  • Signal Distribution Networks: Utilized in distributing RF signals across various paths in a system while maintaining signal integrity.
  • ISM Band Applications: Specifically designed for applications operating in the 860-960 MHz Industrial, Scientific, and Medical (ISM) frequency band.

Features

  • High Isolation: Provides high isolation between the coupled and isolated ports, minimizing unwanted signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • Tight Coupling: Offers precise coupling values for accurate signal splitting and combining.
  • Surface Mount Package: Designed for easy and reliable surface mount assembly.
  • Xinger® Brand Quality: Built with Anaren's renowned Xinger® brand quality, ensuring high performance and reliability.

Benefits

  • Improved System Performance: Enhances overall system performance by minimizing signal loss and maximizing signal isolation.
  • Simplified Circuit Design: Simplifies circuit design with its compact size and easy integration.
  • Increased Reliability: Offers high reliability due to its robust design and high-quality materials.
  • Reduced Signal Interference: Minimizes signal interference, ensuring clean and accurate signal transmission.
  • Optimized Power Transfer: Facilitates efficient power transfer, improving overall system efficiency.

Additional Details

The XC0900P-10SR is a 3 dB hybrid coupler. It comes in a surface mount package compatible with automated assembly processes. This coupler is designed to handle moderate power levels typical of wireless communication systems. The small form factor makes it suitable for compact PCB designs. It meets RoHS compliance standards, ensuring environmental safety.

You May Also Be Interested in

M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
5dB Directional Coupler
Lowest to $1.1769
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $65.9540
M/A-Com Technology Solutions
E-Series 75 Ohm 8 dB Coupler 5 - 1200 MHz | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $2.6738
Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess