The Anaren 1M803SR is a surface mount RF directional coupler designed for applications requiring precise signal splitting and monitoring. Manufactured by Anaren, a trusted name in RF and microwave components, this coupler offers a compact design with reliable performance characteristics suitable for integration into various electronic systems.
Applications:
- Power Monitoring: Accurately monitors forward and reflected power in RF circuits.
- VSWR Measurement: Used in measuring Voltage Standing Wave Ratio in antenna systems.
- Signal Injection: Injects signals for testing and calibration purposes in RF equipment.
- Power Amplifier Monitoring: Integral in monitoring output power and stability of power amplifiers.
- RF Feedback Loops: Provides a feedback signal for controlling RF amplifier gain.
Features:
- Excellent Directivity: High isolation between ports minimizes unwanted signal interference.
- Low Insertion Loss: Preserves signal integrity with minimal signal attenuation.
- Surface Mount Technology: Simplifies PCB assembly, reducing production costs.
- Wideband Performance: Operates efficiently across a broad frequency range.
- Compact Footprint: Saves valuable PCB space, enabling denser designs.
Benefits:
- Precise Signal Control: Enables accurate measurement and control of RF signals.
- Enhanced System Reliability: Protects RF components by monitoring power levels and VSWR.
- Simplified Manufacturing: Surface mount design reduces assembly time and complexity.
- Versatile Integration: Suitable for a wide array of RF and microwave applications.
- Improved Performance: Minimizes signal loss, maximizing overall system efficiency.
Additional Details:
The Anaren 1M803SR directional coupler typically operates within a frequency range of 698 to 2700 MHz, featuring low insertion loss, typically less than 0.3 dB, and high directivity exceeding 20 dB. Its coupling factor is usually around 10 dB. This component is designed to handle RF power levels up to 50 Watts. The surface mount package facilitates easy soldering and integration into automated assembly processes. It is constructed with high-quality materials ensuring consistent performance over a wide temperature range and prolonged operational life. This directional coupler is ideal for diverse applications requiring reliable and accurate signal splitting and monitoring capabilities.