EN
  • EN
  • DE

DSPIC33EP256MU810T-E/PF

Part No DSPIC33EP256MU810T-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203107-DSPIC33EP256MU810T-E/PF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU810T-E/PF CAD Model

Description

Microchip Technology dsPIC33EP256MU810T-E/PF Digital Signal Controller

The dsPIC33EP256MU810T-E/PF is a high-performance, 16-bit digital signal controller (DSC) from the renowned manufacturer Microchip Technology. This advanced microcontroller unit (MCU) blends the capabilities of a microprocessor with the digital signal processing functionalities to cater to demanding applications that require agile computational operations and precise control.

At the heart of this DSC is a robust dsPIC33E core with a maximum speed of 70 MIPS, providing the computational speed necessary for complex algorithms in real-time control systems. The dsPIC33EP256MU810T-E/PF boasts 256 KB of flash memory, allowing ample space for application code, and 32 KB of RAM for efficient data manipulation.

One of the standout features of this product is its extensive set of peripherals. It includes advanced analog features such as a 10-bit A/D converter with up to 48 channels, enabling precise measurement of multiple signals simultaneously. This is particularly useful in sensor-rich environments like industrial control systems and robotics. Additionally, it offers various serial communication interfaces, including UART, SPI, and I2C, for versatile connectivity options.

For applications that demand high-speed PWM outputs, the dsPIC33EP256MU810T-E/PF does not disappoint. It comes with up to 9 motor control PWMs and up to 9 general-purpose PWM outputs, which can be a game-changer for designers working on advanced motor control applications, such as electric vehicles or drones.

Furthermore, this DSC features a robust interrupt handling system, with up to 5 external interrupts, ensuring that real-time events are managed promptly and effectively. The device also supports various power-saving modes, which is critical for battery-operated devices where power efficiency is paramount.

In conclusion, the dsPIC33EP256MU810T-E/PF from Microchip Technology is an exceptional choice for engineers looking for a DSC that offers a powerful combination of processing power, memory capacity, and rich peripheral integration. It is ideal for applications in automotive, industrial automation, medical devices, and consumer electronics where performance and reliability are non-negotiable.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3552 $71.7760
10+ $11.7787 $117.7870
16+ $11.4106 $182.5696
21+ $11.0425 $231.8925
28+ $10.6744 $298.8832
37+ $9.5701 $354.0937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess