EN
  • EN
  • DE

1008CS-680XJLC

Part No 1008CS-680XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 1008CS Series (2520)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120944-1008CS-680XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-680XJLC CAD Model

Description

The 1008CS-680XJLC is a high-performance chip inductor manufactured by Coilcraft, designed for use in various radio frequency (RF) and microwave applications where small size and efficient performance are critical.

Applications

  • Mobile Communication Devices: Impedance matching, filtering, and RF chokes in cellular phones.
  • Wireless Networking: WLAN (Wi-Fi), Bluetooth, and Zigbee devices, for signal conditioning and impedance matching.
  • GPS Systems: Filtering and impedance matching in GPS receivers.
  • RF Transmitters and Receivers: Impedance matching networks and RF filtering in communication equipment.
  • Satellite Communication: Use in low-noise block downconverters (LNBs) for filtering and impedance matching.

Features

  • High Q-Factor: Offers minimal insertion loss and enhances signal integrity in RF circuits.
  • Small Size: Designed for compact and space-constrained applications.
  • Tight Tolerance: Provides consistent and reliable performance across different production units.
  • High Self-Resonant Frequency (SRF): Allows operation at high frequencies without significant performance degradation.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits

  • Improved RF Performance: High Q-factor minimizes signal loss and enhances overall RF circuit performance.
  • Reduced Board Space: Compact size allows for denser board layouts, saving space and reducing overall system size.
  • Consistent Performance: Tight tolerance ensures predictable and reliable operation, reducing variability.
  • Wide Frequency Range: High SRF enables use in a broad spectrum of RF applications, providing versatility.
  • Environmental Compliance: Ensures adherence to environmental regulations, making the product suitable for global markets.

The 1008CS-680XJLC inductor features an inductance value of 68nH (based on the ‘680’ in the part number). It’s designed for surface mount technology (SMT) and comes in a standard 1008 package size. The construction typically involves a ceramic or ferrite core with a precisely wound coil, optimized for high-frequency performance. The Coilcraft datasheet provides detailed specifications, including Q-factor, SRF, DC resistance (DCR), and current handling capabilities. Proper PCB layout and soldering techniques are crucial to maximizing the inductor’s performance and ensuring reliable operation. This component is essential for high-performance RF applications requiring stable and efficient inductive components.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess