EN
  • EN
  • DE

SN74LVC1G06DPWR

Part No SN74LVC1G06DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 5X2SON / Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number 74LVC1G06
Other Names 296-47923-6,SN74LVC1G06DPWR,296-47923-2,296-47923-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259448-SN74LVC1G06DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06DPWR CAD Model

Description

SN74LVC1G06DPWR Single Inverter from Texas Instruments

The SN74LVC1G06DPWR is a high-performance, single inverter gate designed by Texas Instruments to meet the needs of modern electronic systems. This advanced device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC1G06DPWR is specifically engineered to deliver fast and reliable logic inversion with the added feature of an open-drain output.

Constructed using advanced silicon-gate CMOS technology, the SN74LVC1G06DPWR offers a compelling mix of power efficiency and high-speed operation. It has a wide operating voltage range of 1.65V to 5.5V, which enables it to interface seamlessly with both 3.3V and 5V logic signals. This versatility makes it an ideal choice for use in a variety of applications, ranging from consumer electronics to industrial control systems.

The open-drain output of the SN74LVC1G06DPWR allows for the creation of wired-AND logic functions, which is a significant advantage in various digital circuits. The output can be connected to other open-drain outputs to implement logic gates that share a common pull-up resistor. This feature is particularly useful in applications where minimal power consumption is crucial, as it allows multiple gates to operate without drawing additional current.

Additionally, the SN74LVC1G06DPWR device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. It is offered in a compact, space-saving 8-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications.

With its exceptional input impedance, the SN74LVC1G06DPWR ensures reduced input leakage which helps to conserve energy in battery-powered devices. The device also features a low quiescent current, further contributing to its energy efficiency. The robust design of the SN74LVC1G06DPWR includes input hysteresis, which allows for slower input transition edges and better noise margin, thereby enhancing the overall robustness of the system.

In summary, the SN74LVC1G06DPWR from Texas Instruments is a highly reliable and versatile single inverter gate that offers excellent performance characteristics for a wide array of electronic applications. Its low-power consumption, wide operating voltage range, and open-drain output make it an essential component for designers looking to optimize their digital logic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1566 $50.1120
780+ $0.1285 $100.2300
1,205+ $0.1245 $150.0225
1,660+ $0.1205 $200.0300
2,150+ $0.1165 $250.4750
2,875+ $0.1044 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess