EN
  • EN
  • DE

AME8850AEEVADJZ

Part No AME8850AEEVADJZ
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 600mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144448-AME8850AEEVADJZ
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8850AEEVADJZ CAD Model

Description

The AME8850AEEVADJZ is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. It is designed to provide a stable and regulated output voltage with high efficiency. This regulator is particularly well-suited for applications that require a clean and stable power source, especially in battery-powered devices.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable electronic devices to regulate power to various components.
  • Battery-Powered Systems: Provides efficient voltage regulation in battery-powered applications, extending battery life.
  • Microcontroller Power Supplies: Powers microcontrollers and digital logic circuits, ensuring stable and reliable operation.
  • Wireless Communication Modules: Used in wireless modules and devices to provide a consistent and clean power supply.
  • Sensor Power: Supplies regulated voltage to sensors, ensuring accurate and reliable sensor measurements.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, maximizing efficiency.
  • High Output Accuracy: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when idle, contributing to longer battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Adjustable Output Voltage: Offers flexibility in setting the output voltage to meet specific application requirements.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life.
  • Stable Voltage Supply: Provides a clean and stable output voltage, ensuring reliable operation of connected devices.
  • Protection Against Overload and Overheating: Overcurrent protection and thermal shutdown prevent damage to the regulator and connected load.
  • Flexibility in Output Voltage: Adjustable output voltage allows the regulator to be used in a wider range of applications.
  • Improved System Performance: By providing a clean and stable power source, the AME8850AEEVADJZ enhances overall system performance.

The AME8850AEEVADJZ is typically available in a small surface-mount package, making it suitable for space-constrained applications. This LDO regulator is a versatile and reliable solution for various voltage regulation needs, offering both efficiency and protection features.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Lowest to $12.6416
Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
RF Micro Devices
Lowest to $2.8390
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2097 $58.7160
675+ $0.1721 $116.1675
1,040+ $0.1667 $173.3680
1,435+ $0.1614 $231.6090
1,855+ $0.1559 $289.1945
2,480+ $0.1398 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess