EN
  • EN
  • DE

RB520CS-30G

Part No RB520CS-30G
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182413-RB520CS-30G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB520CS-30G CAD Model

Description

The RB520CS-30G is a Schottky barrier diode manufactured by Rohm Semiconductor, designed for high-speed switching applications and characterized by its low forward voltage drop. This enhances the efficiency of electronic circuits where it is implemented. The suffix '-30G' likely denotes specific voltage or performance parameters.

Applications

  • High-Speed Switching Circuits: Specifically designed for applications requiring rapid switching speeds.
  • DC-DC Converters: Used in rectification to convert AC to DC efficiently.
  • Voltage Clamping: Protects sensitive components by limiting voltage levels and spikes.
  • Reverse Polarity Protection: Prevents damage to circuits when the power supply is connected with incorrect polarity.
  • RF Signal Detection: Utilized in radio frequency (RF) signal detection circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Package: Designed to save space in densely populated circuit boards.
  • High Surge Current Capability: Withstands momentary high current surges without damage.
  • Low Leakage Current: Reduces power consumption in standby or off-state conditions.

Benefits

  • Enhanced Energy Efficiency: Lowers power consumption and minimizes heat generation.
  • Improved Circuit Protection: Provides reliable protection against voltage spikes and reverse polarity issues.
  • Reduced Board Space Usage: Facilitates the design of smaller, more compact devices.
  • Increased System Reliability: Ensures stable and consistent performance in various applications.
  • Optimized High-Frequency Performance: Enables efficient operation in high-speed switching applications.

Additional Details

The RB520CS-30G is engineered to minimize power loss and maximize switching speed, which is essential for modern electronic devices. Its characteristics allow for greater efficiency and reliability in demanding applications. For detailed technical specifications, including voltage and current ratings, operating temperature range, and package dimensions, always refer to the manufacturer's datasheet. Proper handling and usage following the manufacturer's guidelines are essential to ensure the diode performs reliably and has a long lifespan.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess