EN
  • EN
  • DE

MC10EP131FAR2G

Part No MC10EP131FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 120mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 32-LQFP
Win Source Part Number 137134-MC10EP131FAR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP131FAR2G CAD Model

Description

Overview of MC10EP131FAR2G from ON Semiconductor

The MC10EP131FAR2G is a high-performance, 2.5 V / 3.3 V ECL Quad D Flip-Flop with Set and Reset from ON Semiconductor. This integrated circuit is designed to meet the stringent requirements of high-speed digital systems, providing precision timing and reliability. It is part of ON Semiconductor's 10EP series, which is renowned for its excellent performance in terms of speed and power consumption.

Key Features

  • High-Speed Operation: The MC10EP131FAR2G is capable of operating at high frequencies, which makes it ideal for applications requiring fast data processing and timing operations.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs ensure reduced noise and improved signal integrity, which is crucial for high-speed digital communications.
  • Set (S) and Reset (R) Capabilities: The inclusion of set and reset functions allows for greater flexibility in control logic, enabling the flip-flop to be preset or cleared independently of the clock.
  • Asynchronous Direct Set and Reset: The device features asynchronous direct set and reset inputs for each flip-flop, providing immediate response to control inputs without waiting for a clock cycle.
  • 5 V Tolerant Inputs: Inputs are 5 V tolerant, allowing for interfacing with higher voltage logic levels without the need for additional level-shifting components.
  • Available in Multiple Packages: The MC10EP131FAR2G is available in a 32-lead LQFP package, offering compatibility with standard surface-mount technology (SMT) processes.

Applications

The MC10EP131FAR2G is well-suited for a variety of applications where high-speed and accurate digital processing is required. Typical applications include:

  • High-speed data communication and processing systems
  • Frequency synthesis and clock distribution networks
  • Digital signal processing (DSP) systems
  • Pulse and data synchronizers
  • High-frequency test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10EP131FAR2G is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field. The device is also backed by ON Semiconductor's technical support and expertise, providing additional peace of mind for designers and engineers.

With its combination of speed, precision, and flexibility, the MC10EP131FAR2G from ON Semiconductor is an excellent choice for any high-speed digital application demanding the utmost in performance and reliability.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess