EN
  • EN
  • DE

TMP05ARTZ-500RL7

Part No TMP05ARTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (1-Wire) 5-Pin SOT-23 T/R / SENSOR TEMPERATURE PWM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 150°C
Output Type PWM
Supply Voltage - Operating 3 V to 5.5 V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Testing Conditions 0°C to 70°C (-40°C to 150°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1110008-TMP05ARTZ-500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP05
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin Malaysia , Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP05ARTZ-500RL7 CAD Model

Description

Product Overview: TMP05ARTZ-500RL7

The TMP05ARTZ-500RL7 is a cutting-edge temperature sensor manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision sensor is designed to offer a digital output corresponding to the temperature, making it ideal for a wide range of applications that require accurate temperature monitoring.

Key Features

  • Accuracy: The TMP05ARTZ-500RL7 provides a high degree of accuracy, with a temperature resolution of 1°C and an accuracy of ±2°C, ensuring reliable temperature readings for critical applications.
  • Output: It features a pulse-width modulated (PWM) output that is both robust and easy to interface with other digital systems, simplifying the design process for engineers.
  • Supply Voltage: Operating with a supply voltage ranging from 3V to 5.5V, this sensor is versatile and can be used in various systems without the need for complex power management.
  • Temperature Range: The TMP05ARTZ-500RL7 can measure temperatures from -40°C to +125°C, covering a broad spectrum of environmental conditions.
  • Package: Encased in a compact SOT-23 package, it is suitable for space-constrained applications, offering high-performance temperature sensing in a small footprint.

Applications

This temperature sensor is ideal for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripheral thermal protection
  • Portable electronics
  • Energy management systems
  • Medical and healthcare devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the TMP05ARTZ-500RL7 is no exception. It is designed to meet stringent industry standards, ensuring both reliability and performance. Engineers and designers can trust this temperature sensor to deliver consistent results in their applications, backed by the reputation of Analog Devices Inc. for excellence in electronic component design and manufacturing.

With its combination of precision, ease of use, and versatility, the TMP05ARTZ-500RL7 from Analog Devices Inc. is an excellent choice for anyone in need of reliable temperature sensing solutions.

You May Also Be Interested in

Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.6833
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess