EN
  • EN
  • DE

STM1696612

Part No STM1696612
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description OUTPUT POWER TRANSFORMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1033342-STM1696612
Ultra Librarian 3D Model Ultra Librarian STM1696612 CAD Model

Description

Analog Devices Inc. presents the STM1696612, a state-of-the-art integrated circuit designed for high-performance applications across various industries. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance system functionality and reliability.

Key Features

  • High Precision: The STM1696612 offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durability: Built to last, the STM1696612 can withstand harsh environments and is resistant to temperature variations, ensuring consistent performance over a wide range of conditions.
  • Energy Efficient: With energy conservation in mind, this product is designed to operate with minimal power consumption, contributing to the overall efficiency of the systems in which it is used.
  • Compact Design: The small footprint of the STM1696612 allows for integration into space-constrained applications, providing flexibility in design without compromising on functionality.
  • Advanced Technology: Utilizing cutting-edge technology, the STM1696612 is equipped with features that enable it to deliver superior performance in comparison to similar products on the market.

Applications

The STM1696612 is versatile and can be applied in a variety of settings, including but not limited to:

  • Industrial automation systems
  • Precision instrumentation
  • Medical devices
  • Aerospace and defense equipment
  • Telecommunications infrastructure

Technical Specifications

The STM1696612 boasts an array of technical specifications that cater to demanding requirements. Notable specifications include a broad operating temperature range, high-speed data interfaces, and compatibility with various signal types.

Quality Assurance

Analog Devices Inc. ensures that each STM1696612 unit undergoes rigorous testing and quality control measures. This guarantees that customers receive products that meet the highest standards of quality and performance.

Ordering Information

For more details on pricing, availability, and ordering options for the STM1696612, please visit the Analog Devices Inc. website or contact their sales team directly. Ensure to reference the correct product code to receive accurate information.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Zilog
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess