EN
  • EN
  • DE

9LP306BGLFT

Part No 9LP306BGLFT
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164066-9LP306BGLFT
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9LP306BGLFT CAD Model

Description

The 9LP306BGLFT is a high-performance clock buffer from Renesas Electronics America. It is designed to distribute clock signals with minimal skew and jitter, making it suitable for demanding applications in networking, telecommunications, and data centers. This clock buffer is characterized by its low additive jitter, high drive strength, and flexible output configuration.

Applications

  • Networking equipment: Routers, switches, and network interface cards (NICs)
  • Telecommunications infrastructure: Base stations, central office equipment, and transmission systems
  • Data centers: Servers, storage systems, and high-performance computing (HPC) clusters
  • Industrial automation: Real-time control systems and high-speed data acquisition
  • Test and measurement equipment: Signal generators, oscilloscopes, and logic analyzers

Features

  • Low additive jitter: Ensures signal integrity and minimizes timing errors
  • High drive strength: Delivers clean and stable clock signals to multiple destinations
  • Flexible output configuration: Supports various output signal types and frequencies
  • Wide operating voltage range: Compatible with different power supply voltages
  • Low power consumption: Reduces system power requirements and thermal load
  • Small package size: Enables compact system designs

Benefits

  • Improved system performance: By minimizing clock jitter and skew, the 9LP306BGLFT enhances the overall performance and reliability of the system.
  • Reduced timing errors: The low additive jitter ensures accurate timing and synchronization in critical applications.
  • Simplified clock distribution: The high drive strength simplifies the distribution of clock signals to multiple devices.
  • Increased design flexibility: The flexible output configuration allows designers to tailor the clock signal to specific requirements.
  • Lower power consumption: The low power consumption reduces the overall system power requirements, leading to energy savings.
  • Smaller board footprint: The small package size enables more compact and space-efficient system designs.

Technical Specifications

The 9LP306BGLFT typically operates from a 2.5V or 3.3V power supply. It supports various output signal types, including LVCMOS, LVPECL, and HCSL. The device is available in a compact package. Refer to the Renesas datasheet for detailed specifications on frequency range, jitter performance, output voltage swing, and other electrical characteristics.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess