EN
  • EN
  • DE

RDC1740-418

Part No RDC1740-418
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV RESOLVER-DGTL 14B 32-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type R/D Converter
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±15V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 32-DIP
Win Source Part Number 210711-RDC1740-418
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RDC1740-418 CAD Model

Description

The RDC1740-418 is a high-precision rotary position sensor from Analog Devices Inc., designed to offer reliable and accurate angle measurement for a wide range of industrial, automotive, and consumer applications. This sensor is a part of the RDC (Rotary Digital Converter) series, which is renowned for its ability to provide precise digital feedback from rotary components.

Utilizing state-of-the-art technology, the RDC1740-418 is capable of detecting the angular position of a rotating shaft or object with exceptional accuracy. It operates by converting the mechanical angle of a rotor into a digital output, which can be easily interfaced with microcontrollers and other digital systems. This sensor is particularly suitable for applications where high-resolution measurement is critical, such as in robotics, motor control, and positioning systems.

Key Features:

  • High Resolution: The RDC1740-418 boasts a high-resolution output, ensuring precise angle measurements for demanding applications.
  • Robust Design: Built to withstand harsh environments, this sensor maintains its performance in the presence of dust, moisture, and vibration.
  • Easy Integration: With its digital interface, the RDC1740-418 can be easily integrated into existing systems without the need for complex signal conditioning.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for use in both indoor and outdoor environments.

The RDC1740-418 sensor is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for precision measurement and control. Its robust construction and high-performance capabilities make it an ideal choice for engineers and designers looking to enhance the accuracy and efficiency of their systems.

Whether you are developing advanced industrial machinery, automotive systems, or consumer electronics, the RDC1740-418 from Analog Devices Inc. offers the precision and reliability you need to ensure optimal performance.

You May Also Be Interested in

Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess