EN
  • EN
  • DE

OP462D

Part No OP462D
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232442-OP462D
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP462D CAD Model

Description

The OP462D from Analog Devices Inc. is a high-precision operational amplifier that delivers exceptional accuracy and stability. This device is designed for a wide array of applications, including instrumentation, control systems, and signal conditioning circuits. The OP462D is known for its low offset voltage, low noise, and high output drive capability, making it an excellent choice for high-performance designs.

Key Features

  • Low Offset Voltage: The OP462D offers a very low input offset voltage, which minimizes errors in precision applications and ensures high accuracy in signal amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising gain, making it suitable for high-speed applications.
  • Low Noise Performance: The device provides low noise operation, which is critical for applications requiring a clean signal amplification, such as audio processing or medical equipment.
  • High Output Drive Capability: It can drive high levels of current, allowing it to power a variety of loads without the need for additional buffer stages.
  • Single or Dual Supply Operation: The OP462D is capable of operating from a single supply or dual supplies, offering flexibility in different circuit configurations.
  • Rail-to-Rail Output: The amplifier features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Applications

The versatility of the OP462D makes it suitable for a multitude of applications, including:

  • Instrumentation Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Audio Processing Circuits
  • Control Systems
  • Analog-to-Digital Converter (ADC) Driver

Product Specifications

The OP462D operational amplifier is available in a standard SOIC package, ensuring easy integration into a variety of circuit boards. It operates over a wide temperature range and meets the stringent requirements of industrial and commercial temperature specifications.

Conclusion

The OP462D from Analog Devices Inc. represents a blend of high precision, versatility, and robustness, making it an ideal choice for engineers looking for a reliable operational amplifier for their high-performance applications.

You May Also Be Interested in

Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
Calogic, LLC
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
IBM
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess