EN
  • EN
  • DE

PI5A4599BCEX

Part No PI5A4599BCEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 11Ohm
Channel-to-Channel Matching (ΔRon) 150mOhm
Single Supply Voltage (V+) 1.6V ~ 6V
Switch Time (Ton, Toff) (Maximum) 15ns, 7ns
-3db Bandwidth 350MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 2.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -82dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Part Number Series PI5A4599
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814047-PI5A4599BCEX
Ultra Librarian 3D Model Ultra Librarian PI5A4599BCEX CAD Model

Description

The PI5A4599BCEX from Diodes Incorporated is a cutting-edge, single-pole, double-throw (SPDT) analog switch designed to deliver high performance with low power consumption. This versatile switch is an ideal solution for a variety of applications, from signal routing in consumer electronics to data acquisition systems in industrial settings.

Key Features:

  • Low On-Resistance: The PI5A4599BCEX boasts an exceptionally low on-resistance (R<sub>ON), typically around 0.5Ω, which minimizes signal distortion and ensures efficient signal transmission.
  • Wide Operating Voltage Range: This switch operates over a broad voltage range of 2.3V to 5.5V, making it highly adaptable to various power supply conditions.
  • Single Supply Operation: Designed for single supply operation, it simplifies power management in systems where dual supplies are impractical.
  • High-Speed Switching: Fast switching speeds allow the PI5A4599BCEX to handle high-frequency signals with ease, ensuring minimal signal delay.
  • Low Power Consumption: The device's low power consumption is critical for battery-powered applications, extending the operational lifespan of portable devices.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between signals, safeguarding the integrity of the signal paths.

Applications:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Battery-Powered Devices
  • Test and Measurement Equipment

The PI5A4599BCEX is available in a small, space-saving 6-pin SOT-23 package, which is highly beneficial for applications where PCB real estate is at a premium. Its robust ESD protection also enhances its durability in harsh electrical environments. With its combination of high performance, reliability, and versatility, the PI5A4599BCEX from Diodes Incorporated is an excellent choice for designers looking to integrate a high-quality analog switch into their next project.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess