EN
  • EN
  • DE

SATA-111-0165-2

Part No SATA-111-0165-2
Manufacturer Amphenol
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMPHENOL
Win Source Part Number 313166-SATA-111-0165-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SATA-111-0165-2 CAD Model

Description

The Amphenol SATA-111-0165-2 is a robust and reliable SATA connector designed for high-speed data transfer in various storage applications. This connector is specifically engineered to meet the demanding requirements of Serial ATA (SATA) interface standards, ensuring optimal performance and compatibility. It plays a crucial role in connecting storage devices, such as hard disk drives (HDDs) and solid-state drives (SSDs), to a computer's motherboard or other host devices.

Applications:

  • Desktop PCs: Used to connect hard drives and SSDs to the motherboard.
  • Laptop Computers: Provides reliable data connections for internal storage devices.
  • Servers: Enables high-speed data transfer between storage devices and the server system.
  • External Storage Enclosures: Facilitates connectivity for external hard drives and SSDs.
  • RAID Systems: Supports data transfer in RAID configurations, ensuring data integrity and performance.

Features:

  • High-Speed Data Transfer: Supports SATA data transfer rates, ensuring fast and efficient data transmission.
  • Durable Construction: Built with high-quality materials to withstand repeated insertions and removals.
  • Compact Design: Designed to fit into tight spaces, making it suitable for a variety of applications.
  • Secure Connection: Provides a secure and stable connection, minimizing the risk of data loss or corruption.
  • Standard Compatibility: Compliant with SATA standards, ensuring compatibility with a wide range of storage devices and host systems.

Benefits:

  • Improved Data Performance: Enables high-speed data transfer, reducing data access times and improving overall system performance.
  • Enhanced Reliability: Provides a secure and stable connection, minimizing the risk of data loss or corruption.
  • Increased Compatibility: Compatible with a wide range of storage devices and host systems, simplifying system integration.
  • Long-Lasting Durability: Built with high-quality materials to withstand repeated use, ensuring a long service life.
  • Easy Installation: Designed for easy installation, reducing installation time and effort.

The SATA-111-0165-2 connector features a standard SATA interface, including separate data and power connections. Its robust design ensures a secure and stable connection, critical for maintaining data integrity during high-speed transfers. The connector is made from durable materials that can withstand repeated insertions and removals, making it suitable for both consumer and industrial applications. Amphenol's commitment to quality ensures that the SATA-111-0165-2 connector provides reliable and consistent performance, meeting the demands of modern storage systems.

In summary, the Amphenol SATA-111-0165-2 is a dependable SATA connector designed to deliver high-speed data transfer and reliable performance. Its applications span various storage solutions, and its features ensure compatibility and ease of use, making it an essential component for connecting storage devices in diverse computing environments.

You May Also Be Interested in

Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess