EN
  • EN
  • DE

MAX8972BEWI+

Part No MAX8972BEWI+
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC REG BUCK PROG 6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 0.606V
Voltage - Output (Max) 1.4V
Current - Output 6A
Frequency - Switching 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Base Product Number MAX8972
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 707170-MAX8972BEWI+
Ultra Librarian 3D Model Ultra Librarian MAX8972BEWI+ CAD Model

Description

The MAX8972BEWI+ is a high-performance, integrated power-management IC (PMIC) from Maxim Integrated, designed to cater to the demanding needs of portable and mobile devices. This advanced PMIC is engineered to provide efficient power conversion, battery management, and system regulation, ensuring optimal performance and extended battery life for consumer electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • High Efficiency: The MAX8972BEWI+ boasts a high-efficiency step-down converter, which is crucial for maximizing battery life and reducing heat generation within the device.
  • Flexible Power Supply: This PMIC supports a wide input voltage range, accommodating various battery technologies and allowing for versatile power sourcing options.
  • Multiple Output Configurations: It features multiple output voltages that can be precisely regulated to meet the stringent power requirements of modern processors and peripherals.
  • Integrated Protection Circuits: The device includes built-in overvoltage, overcurrent, and thermal protection circuits to safeguard the electronics against potential damage from abnormal operating conditions.
  • Compact Design: The MAX8972BEWI+ comes in a small package, making it ideal for space-constrained applications.
  • Programmable Settings: Users can program various parameters such as output voltage levels and operating modes, providing design flexibility and optimization for specific applications.

Applications

The versatility and high performance of the MAX8972BEWI+ make it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Communication Modules
  • GPS and Navigation Systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the datasheet provided by Maxim Integrated. The datasheet will offer comprehensive information regarding electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into electronic systems.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess