EN
  • EN
  • DE

MAX6324AUT46+T

Part No MAX6324AUT46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.63V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705202-MAX6324AUT46+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6324
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6324AUT46+T CAD Model

Description

Maxim Integrated MAX6324AUT46+T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6324AUT46+T is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events in digital systems. This compact, high-precision device provides essential monitoring functions to ensure that the µP and associated circuitry are reset properly during power-up, power-down, and brown-out conditions.

Constructed with an SOT-23 package, the MAX6324AUT46+T is the ideal solution for space-constrained applications. It offers a low supply current, making it an energy-efficient choice for battery-powered devices. The supervisory circuit features a factory-trimmed reset threshold voltage of 4.63V, which is suitable for monitoring 5V power supplies and systems.

One of the key features of the MAX6324AUT46+T is its ability to assert a reset signal to the µP whenever the VCC supply voltage drops below the preset threshold. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring that the µP and system have sufficient time to stabilize before resuming operation. This timeout period is internally set, providing a reliable and consistent reset duration without the need for external components.

The device also offers a manual reset input, which allows for an external trigger to initiate a system reset. This feature is particularly useful for implementing a user-controlled reset function or for connecting to other system monitors that may require an integrated response.

With its wide operating temperature range from -40°C to +85°C, the MAX6324AUT46+T is versatile for various industrial and consumer applications. Its robust design ensures that it can withstand harsh environments while maintaining precise monitoring and control of the system power supply.

In summary, the Maxim Integrated MAX6324AUT46+T is a sophisticated supervisory circuit that provides critical monitoring functions for microprocessor-based systems. Its compact size, low power consumption, and precise voltage threshold make it an excellent choice for designers looking to enhance system reliability and performance in their digital applications.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3544 $60.9616
33+ $3.5724 $117.8892
51+ $3.4615 $176.5365
69+ $3.3495 $231.1155
90+ $3.2375 $291.3750
120+ $2.9025 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess