EN
  • EN
  • DE

MAX22196ATJ+

Part No MAX22196ATJ+
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DIGITAL INPUT 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202954-MAX22196ATJ+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Specialized ICs
Package Tube
Product Status Active
Type Digital Input
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MAX22196ATJ+ CAD Model

Description

Analog Devices Inc. Presents the MAX22196ATJ+ Octal Digital Input Device

The MAX22196ATJ+ is a state-of-the-art octal digital input device meticulously designed by Analog Devices Inc. to cater to the demanding requirements of industrial digital input modules and systems. This robust component is specifically engineered to interface with 24V digital input signals commonly found in programmable logic controllers (PLCs), distributed control systems (DCS), and other factory automation equipment.

Key Features and Benefits

  • High Integration: The MAX22196ATJ+ integrates eight channels of digital inputs, which simplifies design and reduces board space.
  • Field Side Protection: It offers extensive protection features on the field side, including reverse-voltage protection, overvoltage protection up to +40V, and overtemperature protection, ensuring reliable operation in harsh industrial environments.
  • High-Speed Operation: With fast propagation delays, this device is capable of high-speed signal processing, making it suitable for time-critical applications.
  • Diagnostic Capabilities: Built-in diagnostic functions provide feedback on channel status, aiding in system monitoring and maintenance.
  • Flexible Power Supply: The device operates with a wide supply voltage range, accommodating various industrial applications.
  • Robust Isolation: The MAX22196ATJ+ is designed with integrated isolation, providing safety and noise immunity between the field side and the logic side.

Applications

The versatility of the MAX22196ATJ+ makes it an ideal choice for a variety of applications within the industrial sector. It is particularly well-suited for:

  • PLC digital input modules
  • Industrial I/O modules
  • DCS modules
  • Industrial automation and control systems

Package and Environmental Compliance

The MAX22196ATJ+ is offered in a compact TQFN-32 package that is RoHS compliant, adhering to environmental standards. Its package is optimized for thermal performance and space-saving on PCBs, making it an excellent choice for dense industrial designs.

Analog Devices Inc. ensures that the MAX22196ATJ+ meets the rigorous demands of industrial applications by providing a robust, reliable, and high-performance digital input solution. Its integration of multiple channels with advanced protection and diagnostic features streamlines design and enhances system reliability, making it a valuable component in any industrial control system.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0124 $54.1116
21+ $4.9333 $103.5993
32+ $4.7791 $152.9312
44+ $4.6250 $203.5000
56+ $4.4708 $250.3648
75+ $4.0083 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess