EN
  • EN
  • DE

VDRS14T275ASE

Part No VDRS14T275ASE
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description Var MOV 275VAC/350VDC 4500A 430V Radial Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 440 pF
Mounting SMD (SMT)
Case / Package Radial
Clamping Current 50 A
Clamping Voltage 710 V
Depth 5.4 mm
Lead/Base Style Radial
Lead Pitch 7.5 mm
Maximum Operating Temperature 85 °C
Max Surge Current 4.5 kA
Max Voltage Rating (AC) 275 V
Max Voltage Rating (DC) 350 V
Min Operating Temperature -40 °C
Mount Through Hole
Radiation Hardening No
RoHS Compliant
Varistor Voltage 430 V
Voltage Tolerance 10 %
Win Source Part Number 1000744-VDRS14T275ASE
Categories TVS - Varistors,MOVs
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VDRS14T275ASE CAD Model

Description

The Vishay VDRS14T275ASE is a surface-mount (SMD) varistor with a capacitance of 440 pF and a clamping voltage of 710 V.

  • Mounting: SMD
  • Capacitance: 440 pF
  • Clamping Voltage: 710 V
  • Voltage Tolerance: 10%
  • Clamping Current: 50 A
  • Category: TVS - Varistors,MOVs
  • Varistor Voltage: 430 V
  • Case/Package: Radial
  • Surge Current: 4.5 kA
  • Lead Pitch: 7.5 mm
  • Voltage Rating (AC): 275 V
  • Voltage Rating (DC): 350 V
  • RoHS: Compliant
  • Operating Temperature: 85 °C
  • Depth: 5.4 mm
  • Mounting: Through Hole

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess