EN
  • EN
  • DE

LTM8033EV#PBF

Part No LTM8033EV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 0.8-24V / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 24V 3A 3.6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 76-BLGA Module
Dimension 0.59" L x 0.44" W x 0.17" H (15.0mm x 11.3mm x 4.3mm)
Supplier Device Package 76-LGA (15x11.25)
Base Product Number LTM8033
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTM8033EV#PBF-ND,-2735-LTM8033EV#PBF,505-LTM8033EV#PBF,LTM8033EVPBF
Standard Package 119
Win Source Part Number 1012161-LTM8033EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8033EV#PBF CAD Model

Description

Product Overview: LTM8033EV#PBF by Analog Devices Inc.

The LTM8033EV#PBF is a highly efficient, versatile, and compact power management module designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This step-down DC/DC converter is part of the μModule® (micromodule) series, which integrates the inductor, power switches, and all supporting components into a single package, simplifying the design and reducing the board space required for power management circuits.

Key Features:

  • Integrated Design: The LTM8033EV#PBF includes an internal inductor and power switches, which provides a complete power solution in a compact, surface-mount LGA package, measuring just 15mm x 15mm x 4.32mm.
  • Wide Input Voltage Range: This module supports a broad input voltage range from 3.6V to 36V, making it suitable for a variety of applications, including industrial, automotive, and communication systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, which allows for flexibility in powering different loads.
  • High Efficiency: With high efficiency up to 92%, the LTM8033EV#PBF minimizes power loss and heat generation, enhancing system reliability and performance.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protections to ensure the safety and longevity of both the module and the system it powers.
  • Easy to Use: The module requires only a few external components for operation, significantly simplifying the design process and speeding up time-to-market.

Applications:

The LTM8033EV#PBF is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. Typical applications include:

  • Telecommunications
  • Industrial equipment
  • Automotive systems
  • Datacom infrastructure
  • Battery-powered devices
  • Point-of-load conversions

Analog Devices Inc. has designed the LTM8033EV#PBF to meet the needs of engineers and designers who require a high-performance, reliable, and easy-to-implement power solution. With its integrated approach and robust feature set, this μModule regulator streamlines the power design process, enabling more efficient and compact electronic systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4329 $62.8658
4+ $25.7911 $103.1644
7+ $24.9851 $174.8957
9+ $24.1792 $217.6128
11+ $23.3732 $257.1052
15+ $20.9553 $314.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess