EN
  • EN
  • DE

PJF7992ATW/C1C/DJ

Part No PJF7992ATW/C1C/DJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IMMOBIL BASESTATION IC 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Series *
Packaging Reel package
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 774379-PJF7992ATW/C1C/DJ
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PJF7992ATW/C1C/DJ CAD Model

Description

The PJF7992ATW/C1C/DJ is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding requirements of the automotive industry. This versatile product is a multifunctional car access controller that combines multiple key functions necessary for modern vehicle access systems, making it an essential component for automotive manufacturers and designers.

Key Features

  • Advanced Security: The IC incorporates high-end security features to prevent unauthorized access and ensure secure communication between the vehicle and access devices.
  • Multiple Interfaces: It supports a variety of interfaces, including LF (Low Frequency), RF (Radio Frequency), and CAN (Controller Area Network), providing a flexible solution for different vehicle communication protocols.
  • Passive Keyless Entry: The device is designed for Passive Keyless Entry (PKE) systems, offering convenience and ease of use for vehicle entry and ignition without the need for manual key operation.
  • Low Power Consumption: With its focus on energy efficiency, the IC ensures minimal power consumption, which is crucial for battery-operated systems such as remote key fobs.

Applications

The PJF7992ATW/C1C/DJ is primarily used in automotive applications, particularly in the design and development of advanced vehicle access systems. Its applications include, but are not limited to:

  • Passive Keyless Entry and Start systems
  • Remote Keyless Entry systems
  • Immobilizer systems
  • Vehicle alarm systems

Technical Specifications

The product comes in a compact package and is engineered to meet automotive-grade quality standards. It operates over a wide temperature range, ensuring reliability and performance in various environmental conditions. The IC is also compliant with industry-standard regulations, ensuring its suitability for global automotive markets.

Conclusion

The PJF7992ATW/C1C/DJ from NXP is a highly integrated and secure solution for vehicle access control. Its combination of advanced security, multiple communication interfaces, and low power design make it an ideal choice for automotive manufacturers looking to enhance the user experience with innovative access and security features.

You May Also Be Interested in

ams
Lowest to $3.3622
EM Microelectronic
Lowest to $14.3382
NXP / Nexperia
Need more? Email Us
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
NXP / Nexperia
Lowest to $3.5301
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess