EN
  • EN
  • DE

MAX1842EEE+T

Part No MAX1842EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Efficiency 96 %
Evaluation Kit Yes
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 2.7 A
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 5.5 V
Output Current 1 A
Output Voltage 2.5 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Width 3.99 mm
Win Source Part Number 1075105-MAX1842EEE+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1842EEE+T CAD Model

Description

Maxim Integrated MAX1842EEE+T Step-Down DC-DC Converter

The MAX1842EEE+T from Maxim Integrated is a high-efficiency, low-Dropout (LDO) linear regulator designed to deliver a continuous output current up to 2A. This compact and versatile step-down DC-DC converter is an ideal solution for powering core voltages of various microprocessors, as well as for applications in battery-powered devices where extended battery life is crucial.

With an input voltage range of 2.5V to 5.5V, the MAX1842EEE+T is capable of converting higher voltage inputs to lower voltage outputs with minimal power loss, making it highly suitable for systems that require efficient voltage regulation. This device features a high switching frequency of up to 500kHz, which allows for the use of small, low-cost external components, such as inductors and capacitors, thus reducing the overall footprint and cost of the power supply design.

The MAX1842EEE+T comes in a compact 16-pin QSOP package, which is designed to occupy minimal board space while still providing excellent thermal performance. The device incorporates a range of protective features, including over-temperature protection, current limit, and short-circuit protection, ensuring reliable operation under various conditions.

One of the key advantages of the MAX1842EEE+T is its high efficiency, which can reach up to 95%. This is achieved through the use of Maxim Integrated's proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme. This technology allows for fast transient response, excellent loop stability, and very low duty cycle operation, making it well-suited for powering the latest generation of CPUs and DSPs that require dynamic voltage adjustments.

Additionally, the MAX1842EEE+T supports a wide range of external synchronization frequencies, enabling designers to avoid critical noise-sensitive frequency bands such as AM radio bands. It also features a soft-start mode, which limits inrush current during startup, thereby reducing stress on the input power source and enhancing system reliability.

In summary, the MAX1842EEE+T from Maxim Integrated is a robust, efficient, and compact solution for a variety of power management applications. Its high efficiency, small form factor, and protective features make it an excellent choice for designers looking to optimize power consumption and ensure stable operation in their electronic devices.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess