EN
  • EN
  • DE

LTC6993HDCB-3#TRMPBF

Part No LTC6993HDCB-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6993HDCB-3#TRMPBFCT,LTC6993HDCB-3#TRMPBFDKR,-2735-LTC6993HDCB-3#TRMPBFCT,-2735-LTC6993HDCB-3#TRMPBFDKR,LTC6993HDCB-3#TRMPBF-ND,LTC6993HDCB-3#TRMPBFTR
Standard Package 500
Win Source Part Number 1186433-LTC6993HDCB-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993HDCB-3#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6993HDCB-3#TRMPBF TimerBlox: Voltage-Controlled Pulse Width Modulator

The LTC6993HDCB-3#TRMPBF from Analog Devices is a part of the TimerBlox series, which is a family of versatile silicon timing devices. This particular component is a voltage-controlled pulse width modulator (PWM) that can be used in a variety of applications, including but not limited to motor control, PWM signal generation for dimming LEDs, and generating variable pulse sequences for communication protocols.

With its compact and highly reliable design, the LTC6993HDCB-3#TRMPBF is an integrated circuit that translates an analog voltage input into a pulse width modulated output with a frequency range of 488Hz to 2MHz. This frequency range makes it suitable for high-speed applications that require precise timing adjustments.

Key Features:

  • Easy to Use: The LTC6993HDCB-3#TRMPBF is designed for simplicity, requiring minimal external components to function, which makes it an ideal choice for quick and efficient design implementation.
  • Wide Voltage Range: It operates from a 2.25V to 5.5V supply voltage, accommodating various power supply requirements and ensuring compatibility with both low and high-voltage systems.
  • Adjustable Duty Cycle: The duty cycle of the output PWM signal is adjustable from 0% to 100%, providing designers with the flexibility to tailor the signal to their specific needs.
  • High Accuracy: The device offers precision control over the PWM output, which is crucial for applications that demand accurate signal modulation.
  • Compact Package: Encased in a 6-Lead Thin DFN package, the LTC6993HDCB-3#TRMPBF saves valuable board space, which is essential for space-constrained applications.
  • Temperature Range: The device is specified for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Whether you are developing consumer electronics, industrial control systems, or portable battery-powered devices, the LTC6993HDCB-3#TRMPBF offers a versatile and straightforward solution for your PWM needs. Its ease of use, coupled with the robustness and support from Analog Devices, makes it a go-to component for engineers looking to add precise timing and control to their designs.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9403 $76.9403
2+ $63.1300 $126.2600
3+ $61.1573 $183.4719
4+ $59.1845 $236.7380
6+ $57.2118 $343.2708
7+ $51.2936 $359.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess