EN
  • EN
  • DE

PI7C9X20303SLCFDE

Part No PI7C9X20303SLCFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications Packet Switch, 3-Port/3-Lane
Case / Package 128-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 143463-PI7C9X20303SLCFDE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian PI7C9X20303SLCFDE CAD Model

Description

Product Overview: PI7C9X20303SLCFDE by Diodes Incorporated

The PI7C9X20303SLCFDE is a state-of-the-art PCIe packet switch developed by Diodes Incorporated, designed to facilitate high-speed interconnectivity within complex electronic systems. This product stands out in the market for its robust performance, flexibility, and efficiency, making it an ideal solution for a wide range of applications, including data centers, servers, storage systems, and embedded platforms.

Key Features

  • PCI Express Base Specification: The switch is compliant with the PCIe 2.1 specification, ensuring compatibility with a broad spectrum of PCIe devices and systems.
  • Port Configuration: It features a multi-port design with three lanes, offering a versatile range of connectivity options for system designers.
  • Data Transfer Rates: With support for high-speed data transfer, the switch can handle up to 5 GT/s per lane, facilitating efficient data movement across connected devices.
  • Low Power Consumption: The PI7C9X20303SLCFDE is engineered to minimize power usage, which is crucial for thermal management and energy savings in dense electronic environments.
  • Advanced Switching Capabilities: It supports advanced features such as Quality of Service (QoS), Access Control Services (ACS), and Multicast, enhancing network management and security.

Applications

This versatile PCIe switch is suitable for deployment in a variety of settings. It excels in environments that demand high-speed data transfer and reliable interconnectivity, such as enterprise IT infrastructure, high-performance computing, and industrial automation systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI7C9X20303SLCFDE is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and stable operation under various conditions. The product undergoes rigorous testing to guarantee performance that meets the expectations of the most demanding applications.

Ordering Information

The product is available in a 19x19mm FCBGA package, providing a compact footprint for space-constrained applications. To order or inquire about the PI7C9X20303SLCFDE, customers can contact Diodes Incorporated or their authorized distributors for pricing, availability, and further technical details.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess