EN
  • EN
  • DE

M74HC123TTR

Part No M74HC123TTR
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 22NS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Monostable Multivibrator 22 ns 16-TSSOP
Manufacturer STMicroelectronics
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number M74HC123TTR-ND, 497-7342-2, 497-7342-1, 497-7342-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880755-M74HC123TTR
Ultra Librarian 3D Model Ultra Librarian M74HC123TTR CAD Model

Description

STMicroelectronics M74HC123TTR Dual Retriggerable Monostable Multivibrator

The M74HC123TTR is a high-speed CMOS dual retriggerable monostable multivibrator fabricated with silicon gate C2MOS technology from STMicroelectronics. This integrated circuit is designed to produce precise timing pulses and has the capability to be retriggered, making it an ideal choice for a wide range of timing, pulse shaping, and delay applications in digital systems.

Each multivibrator of the M74HC123TTR features an active LOW trigger input (A), an active HIGH trigger input (B), an overriding active LOW direct clear input (CLR), a complementary output (Q and Q̅), and an external timing component connection for the RC network (Rext and Cext). The timing period is controlled by the external resistor and capacitor, offering flexibility and precision for the desired pulse width.

The device operates over a broad VCC range from 2V to 6V and offers symmetrical output impedance along with high noise immunity and low power consumption. These characteristics make the M74HC123TTR suitable for interfacing with TTL and CMOS logic levels. Additionally, its balanced propagation delays for all inputs provide consistent high-speed operation.

Available in a TSSOP16 package, the M74HC123TTR ensures a reduced footprint on printed circuit boards, facilitating compact and efficient designs. Its compliance with JEDEC standard no. 7A and the ability to drive 50pF loads without significant degradation in performance further enhance its utility in digital circuits.

Key features of the M74HC123TTR include:

  • High-speed operation: fMAX = 80MHz (typ) at VCC = 5V
  • Low power dissipation: ICC = 4µA (max) at TA = 25°C
  • Two completely independent circuits with retriggerable capability
  • Wide operating voltage range: VCC (opr) = 2V to 6V
  • Pin and function compatible with 74 series 123
  • ESD performance: HBM > 1KV; MM > 200V

Whether used in communication devices, instrumentation, microprocessor systems, or digital signal processing, the M74HC123TTR from STMicroelectronics provides reliability and performance for your critical timing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess