EN
  • EN
  • DE

LTC4368IDD-1#PBF

Part No LTC4368IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201968-LTC4368IDD-1#PBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4368IDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC4368IDD-1#PBF - Surge Stopper with Ideal Diode

The LTC4368IDD-1#PBF from Analog Devices Inc. is a high-performance surge stopper with an ideal diode controller designed to protect sensitive electronic equipment from high voltage transients and overcurrent conditions. This robust component ensures your electronics are shielded from the unpredictable nature of power surges, while also providing a low loss power path with its ideal diode function.

Key Features

  • Wide Operating Range: The device is capable of operating over a wide input voltage range from 9V to 72V, making it versatile for various applications.
  • Overvoltage Protection: It provides reliable protection against high voltage transients up to 80V, safeguarding your circuitry from unexpected spikes in voltage.
  • Overcurrent Protection: The LTC4368IDD-1#PBF includes an overcurrent protection feature that helps prevent damage due to excessive current draw.
  • Ideal Diode Controller: The integrated ideal diode controller offers a low loss power path, reducing the heat dissipation and improving efficiency compared to traditional diode-based solutions.
  • Adjustable Start-Up Timer: An adjustable start-up timer allows for controlled inrush current during system power-up, enhancing system stability.
  • Gate Driver for External N-Channel MOSFET: The device includes a gate driver for an external N-channel MOSFET, providing more flexibility in the choice of external components.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC4368IDD-1#PBF is designed to save space on your printed circuit board (PCB).

Applications

Due to its robust protection features and wide voltage range, the LTC4368IDD-1#PBF is ideal for a variety of applications, including automotive, industrial, avionics, and telecom systems where power supply stability and protection are critical. It can be used in power supply designs, battery-powered equipment, and any system that requires reliable protection against voltage and current transients.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4368IDD-1#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring your products perform reliably even in the most challenging conditions.

Whether you're designing a new power supply or looking to enhance the protection in your existing applications, the LTC4368IDD-1#PBF from Analog Devices Inc. offers a comprehensive solution for surge protection and efficient power management.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6487 $52.9461
7+ $14.4810 $101.3670
11+ $14.0285 $154.3135
15+ $13.5760 $203.6400
20+ $13.1234 $262.4680
26+ $11.7658 $305.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess