EN
  • EN
  • DE

HMC861LP3E

Part No HMC861LP3E
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 100MHZ-13GHZ 16QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 100 MHz ~ 13 GHz
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC861
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598814-HMC861LP3E
Ultra Librarian 3D Model Ultra Librarian HMC861LP3E CAD Model

Description

Product Overview: HMC861LP3E from Analog Devices Inc.

The HMC861LP3E, manufactured by Analog Devices Inc., is a high-performance, low noise, programmable frequency divider that boasts cutting-edge technology in frequency division. This product is designed to cater to a broad range of applications, including but not limited to, high-speed digital communications, signal processing, and instrumentation.

Built with precision and reliability in mind, the HMC861LP3E offers a wide frequency range, making it a versatile component for various systems. The device is housed in a compact 3x3 mm QFN package, which makes it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring consistent performance across diverse operating conditions.

The HMC861LP3E features a fractional-N frequency divider with a wide division ratio, allowing for fine-tuning of the output frequency to meet specific design requirements. This flexibility is essential for systems that require precise control over signal frequencies, such as phase-locked loops (PLLs) and frequency synthesizers.

One of the standout attributes of this product is its low phase noise performance, which is critical for maintaining signal integrity in high-frequency applications. The low spurious levels contribute to a cleaner signal output, reducing the likelihood of signal interference and improving overall system performance.

The device also includes a range of programmable features, such as selectable charge pump currents and phase detector polarity, which provide designers with the tools to optimize the performance for their specific application. The HMC861LP3E supports both 3.3V and 5V supply voltages, offering flexibility in power supply design.

In conclusion, the HMC861LP3E from Analog Devices Inc. is a testament to high-quality engineering, offering exceptional performance in frequency division. Its robust feature set, combined with its compact size and adaptability, makes it an excellent choice for designers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $93.2331
Analog Devices Inc.
RF POWER DIVIDER 0HZ-4GHZ 8TSSOP / RF Power Divider 0 Hz ~ 4 GHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $124.0602
Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess