EN
  • EN
  • DE

TBU-CX085-VTC-WH

Part No TBU-CX085-VTC-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description TBU® High-Speed Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Clamping 850V
Technology Internal Switch
Number of Circuits 2
Applications General
Mounting SMD
Package SMD 4.00mm x 8.25mm
Manufacturer Package SMD
Voltage - Working 425V
Win Source Part Number 1264358-TBU-CX085-VTC-WH
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Family Name TBU-CX
Introduction Date September 08, 2010
ECCN EAR99
Country of Origin China, Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TBU-CX085-VTC-WH CAD Model

Description

The TBU-CX085-VTC-WH is a circuit protection electronic component manufactured by Bourns Inc. TBU-CX085-VTC-WH is manufactured by Bourns Inc.

  • Category: Circuit Protection
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: SMD 4.00mm x 8.25mm
  • Number of Circuits: 2
  • Voltage Working: 425V
  • Voltage Clamping: 850V

You May Also Be Interested in

Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess