EN
  • EN
  • DE

TBU-PL085-200-WH

Part No TBU-PL085-200-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU DL 50OHM 850VIMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping 850V
Technology Internal Switch
Number of Circuits 2
Applications SLIC
Mounting SMD (SMT)
Case / Package SMD
Voltage - Working 425V
Win Source Part Number 1105607-TBU-PL085-200-WH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBU-PL085-200-WH CAD Model

Description

The TBU-PL085-200-WH is a Bourns TBU® High-Speed Protector (HSP). This device is designed to protect against transient overvoltage events in high-speed data interfaces.

Applications

  • RS-485 communication ports
  • Industrial Ethernet
  • Security systems
  • Surveillance equipment
  • Medical electronics

Features

  • High-speed protection
  • Bidirectional protection
  • Low capacitance
  • RoHS compliant

Benefits

  • Protects sensitive electronic equipment from damage due to overvoltage transients
  • Maintains signal integrity in high-speed data lines
  • Reduces downtime and repair costs
  • Environmentally friendly

Additional Details

The TBU-PL085-200-WH is designed to protect against surges caused by lightning, electrostatic discharge (ESD), and other transient events. Its low capacitance minimizes signal distortion, making it suitable for high-speed data applications. It offers bidirectional protection, protecting circuits from both positive and negative surges. The protector works by blocking the surge current when the voltage exceeds a threshold, protecting the downstream circuitry. Once the surge is removed, the protector resets automatically. This device is often used in industrial control systems, communication equipment, and other applications where reliable protection against overvoltage transients is essential.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5959
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6561 $57.9635
75+ $1.3589 $101.9175
115+ $1.3164 $151.3860
160+ $1.2740 $203.8400
205+ $1.2315 $252.4575
275+ $1.1041 $303.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,231 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess