EN
  • EN
  • DE

LTC4366ITS8-2#TRMPBF

Part No LTC4366ITS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8 /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Voltage - Working 9V
Base Product Number LTC4366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4366ITS8-2#TRMPBFTR,LTC4366ITS8-2#TRMPBFDKR,LTC4366ITS82TRMPBF,505-LTC4366ITS8-2#TRMPBFCT,505-LTC4366ITS8-2#TRMPBFTR,-2735-LTC4366ITS8-2#TRMPBFDKR,-2735-LTC4366ITS8-2#TRMPBFCT,LTC4366ITS8-2#TRMPBFDKR-ND,LTC4366ITS8-2#TRMPBFCT-ND,LTC4366ITS8-2#TRMPBFCT,LTC4366ITS8-2#TRMPBFTR-ND,505-LTC4366ITS8-2#TRMPBFDKR
Standard Package 500
Win Source Part Number 1232420-LTC4366ITS8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4366ITS8-2#TRMPBF CAD Model

Description

Product Overview: LTC4366ITS8-2#TRMPBF

The LTC4366ITS8-2#TRMPBF is a high-performance surge stopper device designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is engineered to protect sensitive electronic equipment from high voltage transients and surges, ensuring reliable operation even in harsh electrical environments.

Key Features

  • Wide Operating Voltage Range: The LTC4366ITS8-2#TRMPBF is capable of handling a wide input voltage range, making it suitable for a variety of applications across different voltage levels.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold to meet specific requirements, providing tailored protection for their particular circuit designs.
  • Undervoltage Lockout: This feature ensures that the device is protected not only from overvoltages but also from undervoltage conditions that could be equally damaging.
  • High Surge Capability: The LTC4366ITS8-2#TRMPBF can withstand and suppress high energy voltage spikes, safeguarding downstream components from surge-related damages.
  • Low Quiescent Current: The device is designed for energy efficiency, drawing minimal current when in standby mode, which is essential for battery-powered and energy-sensitive applications.
  • Compact Package: Housed in a small TSOT-23 package, this surge stopper is ideal for space-constrained applications where board real estate is at a premium.

Applications

The LTC4366ITS8-2#TRMPBF is versatile and can be used across a wide range of applications where surge protection is critical. Some common use cases include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Power supply protection
  • Avionics and aerospace systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4366ITS8-2#TRMPBF is no exception. It is built to meet stringent industry standards, ensuring performance and durability that engineers and designers can rely on for their critical applications.

In summary, the LTC4366ITS8-2#TRMPBF from Analog Devices Inc. is a robust and reliable surge stopper device that offers adjustable protection features, high surge capability, and a compact footprint, making it an ideal choice for safeguarding sensitive electronics from voltage transients.

You May Also Be Interested in

Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $9.6310
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6985 $51.2865
19+ $5.3309 $101.2871
30+ $5.1471 $154.4130
42+ $4.7794 $200.7348
55+ $4.5956 $252.7580
68+ $4.4118 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess