EN
  • EN
  • DE

TPS92311D/NOPB

Part No TPS92311D/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 16SOIC / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 13V
Voltage - Supply (Max) 36V
Frequency 60kHz ~ 150kHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TPS923
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-36862-5,-296-36862-5-ND,TEXTISTPS92311D/NOPB,TPS92311D/NOPB-ND,2156-TPS92311D/NOPB-TI,-296-36862-5
Standard Package 48
Win Source Part Number 1216166-TPS92311D/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92311D/NOPB CAD Model

Description

Product Overview: TPS92311D/NOPB

The TPS92311D/NOPB is a highly integrated lighting solution from Texas Instruments (TI), designed to cater to the needs of advanced lighting systems. This innovative product is specifically engineered to provide efficient and reliable operation for LED lighting applications. Its compact design and feature-rich capabilities make it an ideal choice for a wide range of lighting scenarios, including residential, commercial, and industrial environments.

Key Features

  • High Efficiency: The TPS92311D/NOPB boasts a high-efficiency buck regulator that is optimized for LED lighting. This ensures minimal power loss during operation, leading to energy savings and a reduced carbon footprint.
  • Flexible Dimming: With its advanced dimming capabilities, this device supports both analog and PWM dimming methods, offering precise control over the light output and enabling a variety of lighting effects.
  • Thermal Protection: The product is equipped with thermal shutdown protection, safeguarding the LEDs and the system from overheating, thus extending the lifespan of the lighting solution.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply conditions and making it versatile for different applications.
  • Low Standby Power: The TPS92311D/NOPB is designed to consume very low standby power, which is essential for meeting energy efficiency standards and reducing the overall energy consumption when the lights are not in use.

Applications

The TPS92311D/NOPB is suitable for a multitude of LED lighting applications, including:

  • Residential LED Lighting
  • Commercial Lighting Systems
  • Street and Area Lighting
  • Industrial Lighting Solutions

Quality and Reliability

As with all Texas Instruments products, the TPS92311D/NOPB is manufactured to meet high-quality standards. It is offered in a robust package and has undergone rigorous testing to ensure reliable performance in diverse operating conditions. The device's NOPB (No Lead (Pb)) designation indicates that it is designed with environmentally friendly materials, aligning with current RoHS regulations and industry standards for lead-free components.

For designers and engineers looking for a versatile and efficient LED driver, the TPS92311D/NOPB from Texas Instruments provides a compelling solution with its combination of performance, flexibility, and reliability.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess