EN
  • EN
  • DE

MSP430F4270IRGZT

Part No MSP430F4270IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48VQFN / MSP430 CPU16 series Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 1x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 430F4270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -296-19679-1,-MSP430F4270IRGZT-NDR,296-19679-2,296-19679-1,-296-19679-1-ND,296-19679-6
Standard Package 250
Win Source Part Number 1080654-MSP430F4270IRGZT
Ultra Librarian 3D Model Ultra Librarian MSP430F4270IRGZT CAD Model

Description

The MSP430F4270IRGZT is a high-performance microcontroller unit (MCU) from Texas Instruments, known for its exceptional integration and low-power consumption. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power architecture, making it an ideal choice for battery-powered and portable applications.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU, allowing for fast and efficient processing and optimal power management.
  • Integrated Analog Peripherals: Comes with a range of built-in analog features, including a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), which facilitate precise sensor interfacing and control tasks.
  • Flexible Clock System: Features a flexible clock system that supports multiple internal and external clock sources, ensuring accurate timing for various applications while optimizing power consumption.
  • Low Power Consumption: The device operates with an ultra-low-power consumption profile, featuring five low-power modes that can significantly extend battery life.
  • Memory: Equipped with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient data handling.
  • Serial Communication: Offers several serial communication options including USART (Universal Synchronous/Asynchronous Receiver/Transmitter) modules, supporting SPI, I2C, and UART protocols.
  • Package Type: Available in a compact 48-pin VQFN (RGC) package, making it suitable for space-constrained applications.

Applications:

The MSP430F4270IRGZT microcontroller is versatile and can be used in a variety of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices and health monitors
  • Industrial control systems
  • Home automation and security systems
  • Consumer electronics

With its robust set of features and capabilities, the MSP430F4270IRGZT from Texas Instruments is an excellent choice for designers looking to develop applications requiring both performance and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9497 $53.6982
14+ $7.3434 $102.8076
22+ $7.1139 $156.5058
30+ $6.8844 $206.5320
38+ $6.6549 $252.8862
51+ $5.9665 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess