EN
  • EN
  • DE

LTC4352HMS#PBF

Part No LTC4352HMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12MSOP / OR Controller N+1 ORing Controller N-Channel N:1 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 250 ns
Delay Time - OFF 200 ns
Current - Supply 1.4 mA
Voltage - Supply 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC4352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4352HMSPBF,-2735-LTC4352HMS#PBF
Standard Package 37
Win Source Part Number 1000398-LTC4352HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4352HMS#PBF CAD Model

Description

Analog Devices Inc. LTC4352HMS#PBF - Ideal Diode Controller

The LTC4352HMS#PBF from Analog Devices Inc. is a sophisticated ideal diode controller that ensures seamless power sharing and switching between sources in a redundant power supply system. Designed to replace power Schottky diodes, this controller significantly reduces power dissipation with its low forward voltage drop, enhancing system efficiency and reliability.

Encased in a compact 10-lead MSOP package, the LTC4352HMS#PBF is engineered for space-constrained applications. It operates over a wide voltage range of -40V to 0V on the VCC pin, making it a versatile component for various high-availability systems such as servers, telecom, and datacom equipment.

One of the standout features of this device is its fast switch-over capability. The LTC4352HMS#PBF can swiftly transition control between power sources without causing significant interruption to the load. This rapid response is critical in maintaining uninterrupted operations, especially in mission-critical environments where downtime is not an option.

The controller also includes a range of safety features to protect the system. Overcurrent protection is built-in, ensuring that the circuit does not draw more current than it can handle, which helps to prevent damage to the power sources and the load. Additionally, the LTC4352HMS#PBF has an under-voltage lockout that disables the external N-channel MOSFET when the input supply falls below a preset threshold, thereby safeguarding the load from low voltage damage.

Other notable functionalities include a STATUS pin to provide feedback on the diode's condition, and a GATE pin to control the external N-channel MOSFET. The controller's reverse input protection prevents damage in case of reverse polarity connection, and its adjustable turn-on and turn-off thresholds allow for customizable operation to suit specific application needs.

Overall, the LTC4352HMS#PBF from Analog Devices Inc. is a highly reliable and efficient solution for managing power in systems where continuous operation is essential. Its integration into a power supply circuit can significantly enhance system performance, reduce power losses, and increase the overall robustness of the power management architecture.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0386 $60.1544
9+ $12.3394 $111.0546
13+ $11.9538 $155.3994
18+ $11.5682 $208.2276
23+ $11.1826 $257.1998
30+ $10.0257 $300.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess