EN
  • EN
  • DE

LTC4213CDDB#TRMPBF

Part No LTC4213CDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC ELECTRONIC CIRC BREAKER 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Electronic Circuit Breaker
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4213
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197598-LTC4213CDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4213CDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4213CDDB#TRMPBF Hot Swap Controller

The LTC4213CDDB#TRMPBF is a high-performance Hot Swap controller from Analog Devices Inc., designed to enable safe board insertion and removal from a live backplane. This compact and efficient device comes in a small 8-lead DFN package, making it ideal for space-constrained applications where board space is at a premium.

With its integrated MOSFET gate control, the LTC4213 provides precise control of the inrush current, ensuring smooth power-up sequences and reducing the risk of damage to connectors, backplanes, and power supply circuits. This level of control is essential in systems where electronic components are frequently swapped in and out, such as servers, data centers, and telecommunications equipment.

The device operates over a wide voltage range, supporting systems with supply voltages from 2.9V to 26.5V, which makes it versatile for a variety of applications. Its adjustable overcurrent threshold and circuit breaker functionality protect against prolonged overcurrent conditions, further enhancing system reliability.

Key features of the LTC4213CDDB#TRMPBF include:

  • Automatic Retry or Latch Off after Fault
  • Adjustable Overcurrent Threshold via an External Resistor
  • Under-Voltage Lockout with Hysteresis
  • Overvoltage Protection
  • Fast Response to Short-Circuit Conditions
  • Soft-Start Capability to Limit Inrush Current
  • Gate Voltage Clamped at 16V for Enhanced MOSFET Protection

With its robust feature set, the LTC4213CDDB#TRMPBF provides engineers with a reliable solution for protecting sensitive electronic systems. Its tape and reel packaging (indicated by the suffix #TRMPBF) makes it suitable for automated mass production, ensuring consistent and efficient assembly.

Analog Devices Inc. is known for its quality and precision in the semiconductor industry, and the LTC4213CDDB#TRMPBF is no exception. It represents a blend of innovation, performance, and reliability, making it a top choice for designers looking to enhance the safety and longevity of their systems.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7098 $67.4196
5+ $27.6599 $138.2995
7+ $26.7948 $187.5636
9+ $25.9309 $233.3781
12+ $25.0670 $300.8040
16+ $22.4728 $359.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess